PSB3186FV1.4
PSB3186FV1.4
Active
Description:  ISAC-S TE ISDN ACCESS CONTROLLER
Manufacturer:  Lantiq
History Price: $9.60000
In Stock: 14600
PSB3186FV1.4 vs PSB2163T-V31TR
Series
ISAC
ARCOFI
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Function
Subscriber Access Controller
CODEC Filter
Interface
ISDN, SCI
IOM-2, PCI, Serial
Number of Circuits
1
1
Voltage - Supply
3.3V
5V
Current - Supply
30mA
900μA
Power (Watts)
-
1 mW
Operating Temperature
0 ℃ ~ 70 ℃
-25 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-TQFP-64
PG-DSO-28