Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Infineon Technologies PSB 21382 H V1.3
PSB 21382 H V1.3
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE MQFP-64
Manufacturer:
Infineon Technologies
Datasheet:
PSB 21382 H V1.3 Datasheet
History Price: Obsolete
In Stock: 47400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PSB 21382 H V1.3 vs PSB 2132 H V2.2
Part No
PSB 21382 H V1.3
PSB 2132 H V2.2
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Infineon Technologies
Infineon Technologies
Series
INCA
SICOFI
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
CODEC
CODEC Filter
Interface
IOM-2, Parallel, SCI
IOM-2 PCM, SPI
Number of Circuits
1
2
Voltage - Supply
3.3V, 5V
5V
Current - Supply
27mA
18mA
Power (Watts)
-
90 mW
Operating Temperature
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-QFP
64-QFP
Supplier Device Package
P-MQFP-64-1
P-MQFP-64