☰
PQ3RD23
PQ3RD23
Obsolete
Description:  IC REG LINEAR 3.3V 2A TO220-4
Manufacturer:  Sharp Microelectronics
Datasheet:   PQ3RD23 Datasheet
History Price: Obsolete
In Stock: 36000
PQ3RD23 vs PQ3RD13
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
20V
20V
Voltage - Output (Min/Fixed)
3.3V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 2A
0.5V @ 500mA
Current - Output
2A
1A
Current - Quiescent (Iq)
10 mA
10 mA
Current - Supply (Max)
-
-
PSRR
55dB (120Hz)
55dB (120Hz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-20 ℃ ~ 80 ℃
-20 ℃ ~ 80 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-4
TO-220-4
Supplier Device Package
TO-220-4
TO-220-4