☰
PPC8535ECVTATH
PPC8535ECVTATH
Obsolete
Description:  IC MPU MPC85XX 1.25GHZ 783FCPBGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 1920
PPC8535ECVTATH vs PPC8306VMADDCA
Series
MPC85xx
MPC83xx
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
PowerPC e500
PowerPC e300c3
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
1.25GHz
266MHz
Co-Processors/DSP
Security; SEC
Communications; QUICC Engine
RAM Controllers
DDR2, DDR3
DDR2
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100/1000Mbps (2)
10/100Mbps (3)
SATA
SATA 3Gbps (1)
-
USB
USB 2.0 (2)
USB 2.0 (1)
Voltage - I/O
1.8V, 2.5V, 3.3V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 105 ℃ (TA)
Security Features
Cryptography
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
783-BBGA, FCBGA
369-LFBGA