☰
PPC8313VRAGDC
PPC8313VRAGDC
Obsolete
Description:  IC MPU MPC83XX 400MHZ 516TEPBGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 34075
PPC8313VRAGDC vs PPC8306SVMABDCA
Series
MPC83xx
MPC83xx
Packaging
Box
Tray
Status
Obsolete
Obsolete
Core Processor
PowerPC e300c3
PowerPC e300c3
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
400MHz
133MHz
Co-Processors/DSP
-
Communications; QUICC Engine
RAM Controllers
DDR, DDR2
DDR2
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100/1000Mbps (2)
10/100Mbps (3)
SATA
-
-
USB
USB 2.0 + PHY (1)
USB 2.0 (1)
Voltage - I/O
1.8V, 2.5V, 3.3V
1.8V, 3.3V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 105 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
516-BBGA Exposed Pad
369-LFBGA