PPC8306SVMADDCA
PPC8306SVMADDCA
Obsolete
Description:  IC MPU MPC83XX 266MHZ 369BGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 48400
PPC8306SVMADDCA vs PPC8572EPXATLC
Series
MPC83xx
MPC85xx
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
PowerPC e300c3
PowerPC e500
Number of Cores/Bus Width
1 Core, 32-Bit
2 Core, 32-Bit
Speed
266MHz
1.2GHz
Co-Processors/DSP
Communications; QUICC Engine
Signal Processing; SPE, Security; SEC
RAM Controllers
DDR2
DDR2, DDR3
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (3)
10/100/1000Mbps (4)
SATA
-
-
USB
USB 2.0 (1)
-
Voltage - I/O
1.8V, 3.3V
1.5V, 1.8V, 2.5V, 3.3V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 105 ℃ (TA)
Security Features
-
Cryptography, Random Number Generator
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
369-LFBGA
1023-BFBGA, FCBGA