PPC8306SCVMADDCA
PPC8306SCVMADDCA
Obsolete
Description:  IC MPU MPC83XX 266MHZ 369BGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 36200
PPC8306SCVMADDCA vs PPC8535CVTATH
Series
MPC83xx
MPC85xx
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
PowerPC e300c3
PowerPC e500
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
266MHz
1.25GHz
Co-Processors/DSP
Communications; QUICC Engine
-
RAM Controllers
DDR2
DDR2, DDR3
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (3)
10/100/1000Mbps (2)
SATA
-
SATA 3Gbps (1)
USB
USB 2.0 (1)
USB 2.0 (2)
Voltage - I/O
1.8V, 3.3V
1.8V, 2.5V, 3.3V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
369-LFBGA
783-BBGA, FCBGA