Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors PPC8306CVMADDCA
PPC8306CVMADDCA
Obsolete
Embedded - Microprocessors
Description:
IC MPU MPC83XX 266MHZ 369BGA
Manufacturer:
NXP Semiconductors
Datasheet:
PPC8306CVMADDCA Datasheet
History Price: Obsolete
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PPC8306CVMADDCA vs PPC8572EPXARLC
Part No
PPC8306CVMADDCA
PPC8572EPXARLC
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
MPC83xx
MPC85xx
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
PowerPC e300c3
PowerPC e500
Number of Cores/Bus Width
1 Core, 32-Bit
2 Core, 32-Bit
Speed
266MHz
1.067GHz
Co-Processors/DSP
Communications; QUICC Engine
Signal Processing; SPE, Security; SEC
RAM Controllers
DDR2
DDR2, DDR3
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (3)
10/100/1000Mbps (4)
SATA
-
-
USB
USB 2.0 (1)
-
Voltage - I/O
1.8V, 3.3V
1.5V, 1.8V, 2.5V, 3.3V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 105 ℃ (TA)
Security Features
-
Cryptography, Random Number Generator
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
369-LFBGA
1023-BFBGA, FCBGA