Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors PPC8306CVMADDCA
PPC8306CVMADDCA
Obsolete
Embedded - Microprocessors
Description:
IC MPU MPC83XX 266MHZ 369BGA
Manufacturer:
NXP Semiconductors
Datasheet:
PPC8306CVMADDCA Datasheet
History Price: Obsolete
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PPC8306CVMADDCA vs PPC750CLGEQA033-G
Part No
PPC8306CVMADDCA
PPC750CLGEQA033-G
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Rochester Electronics
Series
MPC83xx
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
PowerPC e300c3
-
Number of Cores/Bus Width
1 Core, 32-Bit
-
Speed
266MHz
-
Co-Processors/DSP
Communications; QUICC Engine
-
RAM Controllers
DDR2
-
Graphics Acceleration
No
-
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (3)
-
SATA
-
-
USB
USB 2.0 (1)
-
Voltage - I/O
1.8V, 3.3V
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-
Security Features
-
-
Package / Case
Surface Mount
-
Supplier Device Package
369-LFBGA
-