☰
PL133-47SI
PL133-47SI
Active
Description:  IC CLK BUFFER 1:4 150MHZ 8SOP
Manufacturer:  Microchip Technology
Datasheet:   PL133-47SI Datasheet
History Price: $2.14500
In Stock: 34800
PL133-47SI vs PL138-18FC
Series
-
-
Packaging
Tube
Tray
Status
Active
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:4
2:10
Differential - Input:Output
No/No
Yes/Yes
Input
LVCMOS
CML, HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, SSTL
Output
LVCMOS
LVPECL
Frequency - Max
150 MHz
700 MHz
Voltage - Supply
2.25V ~ 3.63V
2.375V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-LQFP Exposed Pad
Supplier Device Package
8-SOP
32-LQFP (7x7)