☰
PL133-47OI
PL133-47OI
Discontinued
Description:  IC CLK BUFFER 1:4 150MHZ
Manufacturer:  Microchip Technology
Datasheet:   PL133-47OI Datasheet
History Price: Discontinued at Digi-Key
In Stock: 740
PL133-47OI vs PL133-67OC
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:6
Differential - Input:Output
No/No
No/No
Input
LVCMOS
LVCMOS
Output
LVCMOS
LVCMOS
Frequency - Max
150 MHz
150 MHz
Voltage - Supply
2.25V ~ 3.63V
2.25V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
16-TSSOP