☰
PL133-47OC-R
PL133-47OC-R
Discontinued
Description:  IC CLK BUFFER 1:4 150MHZ 16TSSOP
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 40880
PL133-47OC-R vs PL133-37TI
Series
-
-
Packaging
Tape & Reel (TR)
Strip
Status
Discontinued
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:3
Differential - Input:Output
No/No
No/No
Input
LVCMOS
LVCMOS, Sine Wave
Output
LVCMOS
LVCMOS
Frequency - Max
150 MHz
150 MHz
Voltage - Supply
2.25V ~ 3.63V
1.62V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
SOT-23-6
Supplier Device Package
-
SOT-23-6