Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Microchip Technology PL133-27GI
PL133-27GI
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:2 150MHZ 6DFN
Manufacturer:
Microchip Technology
Datasheet:
PL133-27GI Datasheet
History Price: $2.10000
In Stock: 6720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PL133-27GI vs PL138-18FC
Part No
PL133-27GI
PL138-18FC
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Bag
Tray
Status
Active
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:2
2:10
Differential - Input:Output
No/No
Yes/Yes
Input
LVCMOS, Sine Wave
CML, HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, SSTL
Output
LVCMOS
LVPECL
Frequency - Max
150 MHz
700 MHz
Voltage - Supply
1.62V ~ 3.63V
2.375V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFDFN Exposed Pad
32-LQFP Exposed Pad
Supplier Device Package
6-DFN (2x1.3)
32-LQFP (7x7)