Series
Automotive, AEC-Q100, PIC 32MK
PIC 10F
Core Processor
MIPS32? microAptiv?
PIC
Connectivity
I2C, IrDA, LINbus, PMP, SPI, UART/USART
-
Peripherals
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size
128KB (128K x 8)
448B (256 x 14)
Program Memory Type
FLASH
FLASH
Voltage - Supply (Vcc/Vdd)
2.3V ~ 3.6V
2.3V ~ 5.5V
Data Converters
A/D 12x12b SAR; D/A 1x12b
A/D 3x8b
Oscillator Type
External, Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount, Wettable Flank
Surface Mount
Package / Case
32-VFQFN Exposed Pad
8-VFDFN Exposed Pad
Supplier Device Package
32-VQFN (5x5)
8-DFN (2x3)