☰
PIC32MK0128MCA032-E/RTB
PIC32MK0128MCA032-E/RTB
Active
Description:  IC MCU 32BIT 128KB FLASH 32VQFN
Manufacturer:  Microchip Technology
History Price: $4.87000
In Stock: 28400
PIC32MK0128MCA032-E/RTB vs PIC10F206-E/MC
Series
Automotive, AEC-Q100, PIC 32MK
PIC 10F
Packaging
Tray
Tube
Status
Active
Active
Core Processor
MIPS32? microAptiv?
PIC
Core Size
32-Bit
8-Bit
Speed
80MHz
4MHz
Connectivity
I2C, IrDA, LINbus, PMP, SPI, UART/USART
-
Peripherals
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
POR, WDT
Number of I/O
24
3
Program Memory Size
128KB (128K x 8)
768B (512 x 12)
Program Memory Type
FLASH
FLASH
EEPROM Size
16K x 8
-
RAM Size
32K x 8
24 x 8
Voltage - Supply (Vcc/Vdd)
2.3V ~ 3.6V
2V ~ 5.5V
Data Converters
A/D 12x12b SAR; D/A 1x12b
-
Oscillator Type
External, Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount, Wettable Flank
Surface Mount
Package / Case
32-VFQFN Exposed Pad
8-VFDFN Exposed Pad
Supplier Device Package
32-VQFN (5x5)
8-DFN (2x3)