Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Microchip Technology PIC18F4539-E/ML
PIC18F4539-E/ML
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 24KB FLASH 44QFN
Manufacturer:
Microchip Technology
Datasheet:
PIC18F4539-E/ML Datasheet
History Price: Obsolete
In Stock: 6475
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PIC18F4539-E/ML vs PIC10F320-E/MC
Part No
PIC18F4539-E/ML
PIC10F320-E/MC
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Microchip Technology
Series
PIC 18F
PIC 10F
Packaging
Tube
Tube
Status
Obsolete
Active
Core Processor
PIC
PIC
Core Size
8-Bit
8-Bit
Speed
40MHz
16MHz
Connectivity
I2C, SPI, UART/USART
-
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
3
Program Memory Size
24KB (12K x 16)
448B (256 x 14)
Program Memory Type
FLASH
FLASH
EEPROM Size
256 x 8
-
RAM Size
1408 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
4.2V ~ 5.5V
2.3V ~ 5.5V
Data Converters
A/D 8x10b
A/D 3x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-VQFN Exposed Pad
8-VFDFN Exposed Pad
Supplier Device Package
44-QFN (8x8)
8-DFN (2x3)