☰
PIC16F876A-E/ML
PIC16F876A-E/ML
Active
Description:  IC MCU 8BIT 14KB FLASH 28QFN
Manufacturer:  Microchip Technology
History Price: $7.30803
In Stock: 37600
PIC16F876A-E/ML vs PIC10F322-E/MC
Series
PIC 16F
PIC 10F
Packaging
Tube
Tube
Status
Active
Active
Core Processor
PIC
PIC
Core Size
8-Bit
8-Bit
Speed
20MHz
16MHz
Connectivity
I2C, SPI, UART/USART
-
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
22
3
Program Memory Size
14KB (8K x 14)
896B (512 x 14)
Program Memory Type
FLASH
FLASH
EEPROM Size
256 x 8
-
RAM Size
368 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
4V ~ 5.5V
2.3V ~ 5.5V
Data Converters
A/D 5x10b
A/D 3x8b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VQFN Exposed Pad
8-VFDFN Exposed Pad
Supplier Device Package
28-QFN (6x6)
8-DFN (2x3)