Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Microchip Technology PIC16F73-E/SO
PIC16F73-E/SO
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 7KB FLASH 28SOIC
Manufacturer:
Microchip Technology
Datasheet:
PIC16F73-E/SO Datasheet
History Price: $5.47000
In Stock: 20240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PIC16F73-E/SO vs PIC10F320-E/MC
Part No
PIC16F73-E/SO
PIC10F320-E/MC
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Microchip Technology
Series
PIC 16F
PIC 10F
Packaging
Tube
Tube
Status
Active
Active
Core Processor
PIC
PIC
Core Size
8-Bit
8-Bit
Speed
20MHz
16MHz
Connectivity
I2C, SPI, UART/USART
-
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
22
3
Program Memory Size
7KB (4K x 14)
448B (256 x 14)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
192 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
4V ~ 5.5V
2.3V ~ 5.5V
Data Converters
A/D 5x8b
A/D 3x8b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
8-VFDFN Exposed Pad
Supplier Device Package
28-SOIC
8-DFN (2x3)