Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Microchip Technology PIC16F722-E/ML
PIC16F722-E/ML
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 3.5KB FLASH 28QFN
Manufacturer:
Microchip Technology
Datasheet:
PIC16F722-E/ML Datasheet
History Price: Active
In Stock: 1000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PIC16F722-E/ML vs PIC10F202-E/MC
Part No
PIC16F722-E/ML
PIC10F202-E/MC
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Microchip Technology
Series
PIC XLP 16F
PIC 10F
Packaging
Tube
Tube
Status
Active
Active
Core Processor
PIC
PIC
Core Size
8-Bit
8-Bit
Speed
20MHz
4MHz
Connectivity
I2C, SPI, UART/USART
-
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
POR, WDT
Number of I/O
25
3
Program Memory Size
3.5KB (2K x 14)
768B (512 x 12)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
128 x 8
24 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
2V ~ 5.5V
Data Converters
A/D 11x8b
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VQFN Exposed Pad
8-VFDFN Exposed Pad
Supplier Device Package
28-QFN (6x6)
8-DFN (2x3)