☰
PIC16F630-E/ML
PIC16F630-E/ML
Active
Description:  IC MCU 8BIT 1.75KB FLASH 16QFN
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 20705
PIC16F630-E/ML vs PIC10F320-E/MC
Series
PIC 16F
PIC 10F
Packaging
Tube
Tube
Status
Active
Active
Core Processor
PIC
PIC
Core Size
8-Bit
8-Bit
Speed
20MHz
16MHz
Connectivity
-
-
Peripherals
Brown-out Detect/Reset, POR, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
12
3
Program Memory Size
1.75KB (1K x 14)
448B (256 x 14)
Program Memory Type
FLASH
FLASH
EEPROM Size
128 x 8
-
RAM Size
64 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 5.5V
2.3V ~ 5.5V
Data Converters
-
A/D 3x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad
8-VFDFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
8-DFN (2x3)