☰
PIC16F57-E/SO
PIC16F57-E/SO
Active
Description:  IC MCU 8BIT 3KB FLASH 28SOIC
Manufacturer:  Microchip Technology
History Price: $1.30000
In Stock: 39370
PIC16F57-E/SO vs PIC10F322-E/MC
Series
PIC 16F
PIC 10F
Packaging
Tube
Tube
Status
Active
Active
Core Processor
PIC
PIC
Core Size
8-Bit
8-Bit
Speed
20MHz
16MHz
Connectivity
-
-
Peripherals
POR, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
20
3
Program Memory Size
3KB (2K x 12)
896B (512 x 14)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
72 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 5.5V
2.3V ~ 5.5V
Data Converters
-
A/D 3x8b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
8-VFDFN Exposed Pad
Supplier Device Package
28-SOIC
8-DFN (2x3)