☰
PIC16F18446-E/P
PIC16F18446-E/P
Active
Description:  IC MCU 8BIT 28KB FLASH 20DIP
Manufacturer:  Microchip Technology
History Price: $2.75000
In Stock: 28400
PIC16F18446-E/P vs PIC10F320-E/MC
Series
PIC XLP 16F, Functional Safety (FuSa)
PIC 10F
Packaging
Tube
Tube
Status
Active
Active
Core Processor
PIC
PIC
Core Size
8-Bit
8-Bit
Speed
32MHz
16MHz
Connectivity
I2C, LINbus, SPI, UART/USART
-
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
18
3
Program Memory Size
28KB (16K x 14)
448B (256 x 14)
Program Memory Type
FLASH
FLASH
EEPROM Size
256 x 8
-
RAM Size
2K x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
2.3V ~ 5.5V
2.3V ~ 5.5V
Data Converters
A/D 17x12b; D/A 1x5b
A/D 3x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
8-VFDFN Exposed Pad
Supplier Device Package
20-PDIP
8-DFN (2x3)