Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Microchip Technology PIC16F15313-E/RF
PIC16F15313-E/RF
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 3.5KB FLASH 8UDFN
Manufacturer:
Microchip Technology
Datasheet:
PIC16F15313-E/RF Datasheet
History Price: $1.07000
In Stock: 42850
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PIC16F15313-E/RF vs PIC10F320-E/P
Part No
PIC16F15313-E/RF
PIC10F320-E/P
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Microchip Technology
Series
PIC XLP 16F
PIC 10F
Packaging
Tube
Tube
Status
Active
Active
Core Processor
PIC
PIC
Core Size
8-Bit
8-Bit
Speed
32MHz
16MHz
Connectivity
I2C, LINbus, SPI, UART/USART
-
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
6
3
Program Memory Size
3.5KB (2K x 14)
448B (256 x 14)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
256 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
2.3V ~ 5.5V
2.3V ~ 5.5V
Data Converters
A/D 5x10b; D/A 1x5b
A/D 3x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-VDFN Exposed Pad
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DFN (3x3)
8-PDIP