☰
PIC16C770-E/SO
PIC16C770-E/SO
Obsolete
Description:  IC MCU 8BIT 3.5KB OTP 20SOIC
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 27760
PIC16C770-E/SO vs PIC10F320-E/MC
Series
PIC 16C
PIC 10F
Packaging
Tube
Tube
Status
Obsolete
Active
Core Processor
PIC
PIC
Core Size
8-Bit
8-Bit
Speed
20MHz
16MHz
Connectivity
I2C, SPI
-
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
15
3
Program Memory Size
3.5KB (2K x 14)
448B (256 x 14)
Program Memory Type
OTP
FLASH
EEPROM Size
-
-
RAM Size
256 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
4V ~ 5.5V
2.3V ~ 5.5V
Data Converters
A/D 6x12b
A/D 3x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
8-VFDFN Exposed Pad
Supplier Device Package
20-SOIC
8-DFN (2x3)