☰
PIC16C433T-E/SO
PIC16C433T-E/SO
Obsolete
Description:  IC MCU 8BIT 3.5KB OTP 18SOIC
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 24720
PIC16C433T-E/SO vs PIC10F322-E/MC
Series
PIC 16C
PIC 10F
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Core Processor
PIC
PIC
Core Size
8-Bit
8-Bit
Speed
10MHz
16MHz
Connectivity
LINbus
-
Peripherals
POR, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
5
3
Program Memory Size
3.5KB (2K x 14)
896B (512 x 14)
Program Memory Type
OTP
FLASH
EEPROM Size
-
-
RAM Size
128 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
2.3V ~ 5.5V
Data Converters
A/D 4x8b
A/D 3x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
8-VFDFN Exposed Pad
Supplier Device Package
18-SOIC
8-DFN (2x3)