Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Microchip Technology PIC16C433T-E/SO
PIC16C433T-E/SO
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 3.5KB OTP 18SOIC
Manufacturer:
Microchip Technology
Datasheet:
PIC16C433T-E/SO Datasheet
History Price: Obsolete
In Stock: 24720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PIC16C433T-E/SO vs PIC10F202-E/MC
Part No
PIC16C433T-E/SO
PIC10F202-E/MC
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Microchip Technology
Series
PIC 16C
PIC 10F
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Core Processor
PIC
PIC
Core Size
8-Bit
8-Bit
Speed
10MHz
4MHz
Connectivity
LINbus
-
Peripherals
POR, WDT
POR, WDT
Number of I/O
5
3
Program Memory Size
3.5KB (2K x 14)
768B (512 x 12)
Program Memory Type
OTP
FLASH
EEPROM Size
-
-
RAM Size
128 x 8
24 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
2V ~ 5.5V
Data Converters
A/D 4x8b
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
8-VFDFN Exposed Pad
Supplier Device Package
18-SOIC
8-DFN (2x3)