☰
PIC12F1572-E/RF
PIC12F1572-E/RF
Active
Description:  IC MCU 8BIT 3.5KB FLASH 8UDFN
Manufacturer:  Microchip Technology
History Price: $1.01000
In Stock: 605
PIC12F1572-E/RF vs PIC10F320-E/MC
Series
PIC 12F
PIC 10F
Packaging
Tube
Tube
Status
Active
Active
Core Processor
PIC
PIC
Core Size
8-Bit
8-Bit
Speed
32MHz
16MHz
Connectivity
LINbus, UART/USART
-
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
6
3
Program Memory Size
3.5KB (2K x 14)
448B (256 x 14)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
256 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
2.3V ~ 5.5V
2.3V ~ 5.5V
Data Converters
A/D 4x10b; D/A 1x5b
A/D 3x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UDFN Exposed Pad
8-VFDFN Exposed Pad
Supplier Device Package
8-UDFN (3x3)
8-DFN (2x3)