Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Microchip Technology PIC10F206-E/MC
PIC10F206-E/MC
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 768B FLASH 8DFN
Manufacturer:
Microchip Technology
Datasheet:
PIC10F206-E/MC Datasheet
History Price: $0.78400
In Stock: 23125
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PIC10F206-E/MC vs PIC10F320-E/MC
Part No
PIC10F206-E/MC
PIC10F320-E/MC
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Microchip Technology
Series
PIC 10F
PIC 10F
Packaging
Tube
Tube
Status
Active
Active
Core Processor
PIC
PIC
Core Size
8-Bit
8-Bit
Speed
4MHz
16MHz
Connectivity
-
-
Peripherals
POR, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
3
3
Program Memory Size
768B (512 x 12)
448B (256 x 14)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
24 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 5.5V
2.3V ~ 5.5V
Data Converters
-
A/D 3x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VFDFN Exposed Pad
8-VFDFN Exposed Pad
Supplier Device Package
8-DFN (2x3)
8-DFN (2x3)