PI74AVC16835A
PI74AVC16835A
Obsolete
Description:  IC UNIV BUS DVR 18BIT 56TSSOP
Manufacturer:  Diodes Inc
History Price: Obsolete
In Stock: 22400
PI74AVC16835A vs PI74AVC16834A
Manufacturer
Series
74AVC
74AVC
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Universal Bus Driver
Universal Bus Driver
Number of Circuits
18-Bit
18-Bit
Current - Output High, Low
12mA, 12mA
12mA, 12mA
Voltage - Supply
1.65V ~ 3.6V
1.65V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
56-TSSOP
56-TSSOP