Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Infineon Technologies PEF3452H-V13
PEF3452H-V13
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE MQFP-44
Manufacturer:
Infineon Technologies
Datasheet:
PEF3452H-V13 Datasheet
History Price: Obsolete
In Stock: 48200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PEF3452H-V13 vs PEF 24622 E V2.1
Part No
PEF3452H-V13
PEF 24622 E V2.1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Infineon Technologies
Infineon Technologies
Series
TE3-LIU
SOCRATES
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Function
Line Interface Unit (LIU)
One Chip Rate Adaptive Transceiver
Interface
DS3, E3, STS-1
HDLC, SHDSL, TDM
Number of Circuits
1
4
Voltage - Supply
3.13V ~ 3.46V
-
Current - Supply
155mA
-
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-QFP
388-BBGA
Supplier Device Package
PG-MQFP-44-2
PG-BGA-388-2