Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Lantiq PEF2256 EV2.2-G
PEF2256 EV2.2-G
Active
Interface - Telecom
Description:
TELECOM IC, CMOS, PBGA81
Manufacturer:
Lantiq
Datasheet:
PEF2256 EV2.2-G Datasheet
History Price: Active
In Stock: 46300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PEF2256 EV2.2-G vs PEF22508EV11G
Part No
PEF2256 EV2.2-G
PEF22508EV11G
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Lantiq
Infineon Technologies
Series
FALC
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Framer, Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
E1, J1, T1
E1, J1, T1
Number of Circuits
1
8
Voltage - Supply
1.62V ~ 1.89V, 3.13V ~ 3.46V
1.62V ~ 1.98V, 3.13V ~ 3.46V
Current - Supply
145mA
370mA
Power (Watts)
250 mW
140 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-QFP
256-LBGA
Supplier Device Package
P-MQFP-80-1
PG-LBGA-256-1