PEF2256 EV2.2-G
PEF2256 EV2.2-G
Active
Description:  TELECOM IC, CMOS, PBGA81
Manufacturer:  Lantiq
History Price: Active
In Stock: 46300
PEF2256 EV2.2-G vs PEF20550HV2.1
Series
FALC
ELIC
Packaging
Bulk
Bulk
Status
Active
Active
Function
Framer, Line Interface Unit (LIU)
Line Card Controller
Interface
E1, J1, T1
ISDN, PCM
Number of Circuits
1
1
Voltage - Supply
1.62V ~ 1.89V, 3.13V ~ 3.46V
5V
Current - Supply
145mA
15mA
Power (Watts)
250 mW
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-QFP
80-QFP
Supplier Device Package
P-MQFP-80-1
P-MQFP-80-1