Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Lantiq PEF2256 EV2.2-G
PEF2256 EV2.2-G
Active
Interface - Telecom
Description:
TELECOM IC, CMOS, PBGA81
Manufacturer:
Lantiq
Datasheet:
PEF2256 EV2.2-G Datasheet
History Price: Active
In Stock: 46300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PEF2256 EV2.2-G vs PEF 3452 H V1.3
Part No
PEF2256 EV2.2-G
PEF 3452 H V1.3
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Lantiq
Infineon Technologies
Series
FALC
-
Packaging
Bulk
Tray
Status
Active
Discontinued
Function
Framer, Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
E1, J1, T1
DS3, E3, STS-1
Number of Circuits
1
1
Voltage - Supply
1.62V ~ 1.89V, 3.13V ~ 3.46V
3.13V ~ 3.46V
Current - Supply
145mA
110mA
Power (Watts)
250 mW
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-QFP
44-QFP
Supplier Device Package
P-MQFP-80-1
PG-MQFP-44-2