Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Lantiq PEF22558EV1.1
PEF22558EV1.1
Active
Interface - Telecom
Description:
QUADFALC FRAMER & LINE INTERFACE
Manufacturer:
Lantiq
Datasheet:
PEF22558EV1.1 Datasheet
History Price: Active
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PEF22558EV1.1 vs PEF22810T-V21TR
Part No
PEF22558EV1.1
PEF22810T-V21TR
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Lantiq
Infineon Technologies
Series
OctalFALC
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Function
Framer, Line Interface Unit (LIU)
VDSL Line Driver Chip
Interface
E1, J1, SCI, SPI, T1
EEPROM, MII, PCM, Serial UART
Number of Circuits
8
1
Voltage - Supply
1.8V, 3.3V
-
Current - Supply
-
-
Power (Watts)
150 mW
1.5 W
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
256-LBGA
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-LBGA-256-1
PG-DSO-8