Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Lantiq PEF22558EV1.1
PEF22558EV1.1
Active
Interface - Telecom
Description:
QUADFALC FRAMER & LINE INTERFACE
Manufacturer:
Lantiq
Datasheet:
PEF22558EV1.1 Datasheet
History Price: Active
In Stock: 19880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PEF22558EV1.1 vs PEF20954HTV1.1
Part No
PEF22558EV1.1
PEF20954HTV1.1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Lantiq
Infineon Technologies
Series
OctalFALC
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Framer, Line Interface Unit (LIU)
Smart Integrated Digital Echo Canceller (SIDEC)
Interface
E1, J1, SCI, SPI, T1
PCM, Serial, UCC
Number of Circuits
8
1
Voltage - Supply
1.8V, 3.3V
3V ~ 3.6V
Current - Supply
-
350mA
Power (Watts)
150 mW
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
256-LBGA
144-LQFP
Supplier Device Package
PG-LBGA-256-1
PG-TQFP-144-2