PEF22558EV1.1
PEF22558EV1.1
Active
Description:  QUADFALC FRAMER & LINE INTERFACE
Manufacturer:  Lantiq
History Price: Active
In Stock: 15200
PEF22558EV1.1 vs PEF 4268 T V1.2
Series
OctalFALC
SLIC, DuSLIC
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Function
Framer, Line Interface Unit (LIU)
Subscriber Line Interface Concept (SLIC)
Interface
E1, J1, SCI, SPI, T1
-
Number of Circuits
8
1
Voltage - Supply
1.8V, 3.3V
4.75V ~ 5.25V
Current - Supply
-
-
Power (Watts)
150 mW
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
256-LBGA
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-LBGA-256-1
PG-DSO-24-8