Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Infineon Technologies PEF2055NV2.1
PEF2055NV2.1
Active
Interface - Telecom
Description:
PCM INTERFACE CONTROLLER
Manufacturer:
Infineon Technologies
Datasheet:
PEF2055NV2.1 Datasheet
History Price: $13.45000
In Stock: 6600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PEF2055NV2.1 vs PEF3452H-V13
Part No
PEF2055NV2.1
PEF3452H-V13
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Infineon Technologies
Infineon Technologies
Series
EPIC
TE3-LIU
Packaging
Bulk
Tray
Status
Active
Obsolete
Function
PCM Interface Controller
Line Interface Unit (LIU)
Interface
ISDN, PCM
DS3, E3, STS-1
Number of Circuits
1
1
Voltage - Supply
5V
3.13V ~ 3.46V
Current - Supply
9.5mA
155mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
44-QFP
Supplier Device Package
P-LCC-44-1
PG-MQFP-44-2