PEF 20450 H V1.3
PEF 20450 H V1.3
Obsolete
Description:  IC TELECOM INTERFACE MQFP-100
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 6400
PEF 20450 H V1.3 vs PEF22508EV11G
Series
SWITI
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Function
Switching IC
Line Interface Unit (LIU)
Interface
PCM, PLL
E1, J1, T1
Number of Circuits
1
8
Voltage - Supply
3.13V ~ 3.47V
1.62V ~ 1.98V, 3.13V ~ 3.46V
Current - Supply
200mA
370mA
Power (Watts)
-
140 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
256-LBGA
Supplier Device Package
PG-MQFP-100-2
PG-LBGA-256-1