Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Infineon Technologies PEF 20450 H V1.3
PEF 20450 H V1.3
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE MQFP-100
Manufacturer:
Infineon Technologies
Datasheet:
PEF 20450 H V1.3 Datasheet
History Price: Obsolete
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PEF 20450 H V1.3 vs PEF 3452 H V1.3
Part No
PEF 20450 H V1.3
PEF 3452 H V1.3
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Infineon Technologies
Infineon Technologies
Series
SWITI
-
Packaging
Tray
Tray
Status
Obsolete
Discontinued
Function
Switching IC
Line Interface Unit (LIU)
Interface
PCM, PLL
DS3, E3, STS-1
Number of Circuits
1
1
Voltage - Supply
3.13V ~ 3.47V
3.13V ~ 3.46V
Current - Supply
200mA
110mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
44-QFP
Supplier Device Package
PG-MQFP-100-2
PG-MQFP-44-2