☰
PCM3501E
PCM3501E
Active
Description:  IC VOICE/MODEM CODEC 24-SSOP
Manufacturer:  Texas Instruments
Datasheet:   PCM3501E Datasheet
History Price: $6.78000
In Stock: 35520
PCM3501E vs PCM3003E
Part No
Series
SoundPlus
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Active
Type
Voice-Band
Stereo Audio
Data Interface
Serial
Serial
Resolution (Bits)
16 b
20 b
Number of ADCs / DACs
1 / 1
2 / 2
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
88 / 94
90 / 94
Dynamic Range, ADCs / DACs (db) Typ
88 / 92
90 / 94
Voltage - Supply, Analog
2.7V ~ 3.6V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
24-SSOP