☰
PCM3003E
PCM3003E
Active
Description:  IC CODEC AUDIO 20BIT 24SSOP
Manufacturer:  Texas Instruments
Datasheet:   PCM3003E Datasheet
History Price: $11.71000
In Stock: 4770
PCM3003E vs PCM3010DB
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Active
Type
Stereo Audio
Stereo Audio
Data Interface
Serial
Serial
Resolution (Bits)
20 b
24 b
Number of ADCs / DACs
2 / 2
2 / 2
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
90 / 94
100 / 104
Dynamic Range, ADCs / DACs (db) Typ
90 / 94
102 / 104
Voltage - Supply, Analog
2.7V ~ 3.6V
4.5V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
24-SSOP