PCAP04-ASWB
PCAP04-ASWB
Active
Description:  IC CAP TO DGTL CONVRTR 17BIT DIE
Manufacturer:  ScioSense BV
Datasheet:   PCAP04-ASWB Datasheet
History Price: $1.66500
In Stock: 31700
PCAP04-ASWB vs PCAP01AD 1K
Manufacturer
Series
PICOCAP
PICOCAP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Capacitance-to-Digital Converter
Capacitance-to-Digital Converter
Number of Channels
6
8
Resolution (Bits)
17 b
17 b
Sampling Rate (Per Second)
-
-
Data Interface
I2C, SPI
I2C, SPI
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.1V ~ 3.6V
2.1V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
32-VFQFN Exposed Pad
Supplier Device Package
Die
32-QFN (5x5)