PCAP01AD
PCAP01AD
Active
Description:  IC CAP TO DGT CNVRT 17BIT 32QFN
Manufacturer:  ScioSense BV
Datasheet:   PCAP01AD Datasheet
History Price: $4.38000
In Stock: 20700
PCAP01AD vs PCAP04-ASWB
Manufacturer
Series
PICOCAP
PICOCAP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Capacitance-to-Digital Converter
Capacitance-to-Digital Converter
Number of Channels
8
6
Resolution (Bits)
17 b
17 b
Sampling Rate (Per Second)
-
-
Data Interface
I2C, SPI
I2C, SPI
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.1V ~ 3.6V
2.1V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Die
Supplier Device Package
32-QFN (5x5)
Die