Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - I/O Expanders
/ Texas Instruments PCA9554DBR
PCA9554DBR
Active
Interface - I/O Expanders
Description:
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Manufacturer:
Texas Instruments
Datasheet:
PCA9554DBR Datasheet
History Price: $2.25000
In Stock: 45040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PCA9554DBR vs PCA9554D
Part No
PCA9554DBR
PCA9554D
Category
Interface - I/O Expanders
Interface - I/O Expanders
Manufacturer
Texas Instruments
NXP Semiconductors
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Number of I/O
8
-
Interface
I2C, SMBus
-
Interrupt Output
Yes
-
Features
POR
-
Output Type
Push-Pull
-
Current - Output Source/Sink
10mA, 25mA
-
Clock Frequency
400 kHz
-
Voltage - Supply
2.3V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-SSOP (0.209", 5.30mm Width)
-
Supplier Device Package
16-SSOP
-