Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - I/O Expanders
/ NXP Semiconductors PCA6416AEVJ
PCA6416AEVJ
Active
Interface - I/O Expanders
Description:
IC XPND 400KHZ I2C SMBUS 24VFBGA
Manufacturer:
NXP Semiconductors
Datasheet:
PCA6416AEVJ Datasheet
History Price: $0.83325
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PCA6416AEVJ vs PCA9554D
Part No
PCA6416AEVJ
PCA9554D
Category
Interface - I/O Expanders
Interface - I/O Expanders
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Number of I/O
16
-
Interface
I2C, SMBus
-
Interrupt Output
Yes
-
Features
POR
-
Output Type
Push-Pull
-
Current - Output Source/Sink
10mA, 25mA
-
Clock Frequency
400 kHz
-
Voltage - Supply
1.65V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
24-VFBGA
-
Supplier Device Package
24-VFBGA (3x3)
-