Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology PC28F640P33BF60D
PC28F640P33BF60D
Obsolete
Memory
Description:
IC FLASH 64MBIT PAR 64EASYBGA
Manufacturer:
Micron Technology
Datasheet:
PC28F640P33BF60D Datasheet
History Price: Obsolete
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PC28F640P33BF60D vs PC28F640J3F75B TR
Part No
PC28F640P33BF60D
PC28F640J3F75B TR
Category
Memory
Memory
Manufacturer
Micron Technology
Micron Technology
Series
-
StrataFlash
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
64Mbit
64Mbit
Memory Organization
4M x 16
8M x 8, 4M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
52 MHz
-
Write Cycle Time - Word, Page
60ns
75ns
Access Time
60 ns
75 ns
Voltage - Supply
2.3V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TBGA
64-TBGA
Supplier Device Package
64-EasyBGA (10x13)
64-EasyBGA (10x13)