PC28F640P33BF60A
PC28F640P33BF60A
Active
Description:  IC FLASH 64MBIT PAR 64EASYBGA
Manufacturer:  Alliance Memory
History Price: $5.63000
In Stock: 13800
PC28F640P33BF60A vs PC28F640J3D75B TR
Category
Series
Axcell
StrataFlash
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
64Mbit
64Mbit
Memory Organization
4M x 16
8M x 8, 4M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
52 MHz
-
Write Cycle Time - Word, Page
60ns
75ns
Access Time
60 ns
75 ns
Voltage - Supply
1.7V ~ 2V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TBGA
64-TBGA
Supplier Device Package
64-EasyBGA (10x13)
64-EasyBGA (10x13)