Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Alliance Memory PC28F640P33BF60A
PC28F640P33BF60A
Active
Memory
Description:
IC FLASH 64MBIT PAR 64EASYBGA
Manufacturer:
Alliance Memory
Datasheet:
PC28F640P33BF60A Datasheet
History Price: $5.63000
In Stock: 13800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PC28F640P33BF60A vs PC28F512P30BFB TR
Part No
PC28F640P33BF60A
PC28F512P30BFB TR
Category
Memory
Memory
Manufacturer
Alliance Memory
Micron Technology
Series
Axcell
Axcell
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
64Mbit
512Mbit
Memory Organization
4M x 16
32M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
52 MHz
52 MHz
Write Cycle Time - Word, Page
60ns
100ns
Access Time
60 ns
100 ns
Voltage - Supply
1.7V ~ 2V
1.7V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TBGA
64-TBGA
Supplier Device Package
64-EasyBGA (10x13)
64-EasyBGA (8x10)