Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Alliance Memory PC28F640P30BF65B
PC28F640P30BF65B
Active
Memory
Description:
IC FLASH 64MBIT PAR 64EASYBGA
Manufacturer:
Alliance Memory
Datasheet:
PC28F640P30BF65B Datasheet
History Price: $8.39000
In Stock: 21700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PC28F640P30BF65B vs PC28F640P30T85A
Part No
PC28F640P30BF65B
PC28F640P30T85A
Category
Memory
Memory
Manufacturer
Alliance Memory
Micron Technology
Series
Axcell
StrataFlash
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
64Mbit
64Mbit
Memory Organization
4M x 16
4M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
52 MHz
52 MHz
Write Cycle Time - Word, Page
65ns
85ns
Access Time
65 ns
85 ns
Voltage - Supply
1.7V ~ 2V
1.7V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TBGA
64-TBGA
Supplier Device Package
64-EasyBGA (10x13)
64-EasyBGA (10x13)