PC28F640P30BF65A
PC28F640P30BF65A
Obsolete
Description:  IC FLASH 64MBIT PAR 64EASYBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 40600
PC28F640P30BF65A vs PC28F640P33TF60A
Category
Series
StrataFlash
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
64Mbit
64Mbit
Memory Organization
4M x 16
4M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
52 MHz
52 MHz
Write Cycle Time - Word, Page
65ns
60ns
Access Time
65 ns
60 ns
Voltage - Supply
1.7V ~ 2V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TBGA
64-TBGA
Supplier Device Package
64-EasyBGA (10x13)
64-EasyBGA (10x13)